KSUS2-22J19 is a module 2, 22-tooth stainless steel spur gear with a 19 mm bore, 36 mm hub diameter, 44 mm pitch diameter, 48 mm outside diameter, 20 mm face width, 16 mm hub width, and 36 mm total length. It features a 6 mm × 2.8 mm keyway, an M5 set screw, and a backlash of 0.28 mm. The gear is made of SUS303 stainless steel with a tooth hardness under 194 HB and conforms to JIS grade N8 precision (JIS B1702-1: 1998).
Module 2, 22 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2-22J19 | KSUS2-22J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 22 Tooth Stainless Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |