KSUS2-22J17 is a stainless steel spur gear with module 2, 22 teeth, and a 17 mm bore. It has a pitch diameter of 44 mm, outside diameter of 48 mm, face width of 20 mm, and hub width of 16 mm. The gear features a keyway of 5 mm width by 2.3 mm depth and an M4 set screw. It complies with JIS grade N8 precision (JIS B1702-1: 1998), has a 20° pressure angle, and is made from SUS303 material. The allowable torque is 0.30 N·m (0.031 kgf·m), with a theoretical backlash range of 0.14~0.30 mm. The total length is 36 mm.
Module 2, 22 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2-22J17 | KSUS2-22J17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 22 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |