QTC METRIC GEARS Metal Spur Gears (metric) KSUS2-22J15

Description
Module 2, 22 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Request a Quote
Description
Module 2, 22 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS2-22J15 is a stainless steel spur gear in the KSUS2 series, with a module of 2, 22 teeth, and a 15 mm bore. The gear has a pitch diameter of 44 mm, an outside diameter of 48 mm, a face width of 20 mm, and a hub width of 16 mm. It features a keyway according to JIS B1301 (Js 9 tolerance) and an M4 set screw. The material is SUS303 stainless steel, machined to JIS grade N8 precision (JIS B1702-1:1998), with a pressure angle of 20° and standard full-depth teeth. The allowable torque is 0.31 N·m (0.032 kgf·m), and the backlash is 0.31 mm. The total length is 36 mm.

Datasheet Summary
Powered by GS/AI

KSUS2-22J15 is a stainless steel spur gear in the KSUS2 series, with a module of 2, 22 teeth, and a 15 mm bore. The gear has a pitch diameter of 44 mm, an outside diameter of 48 mm, a face width of 20 mm, and a hub width of 16 mm. It features a keyway according to JIS B1301 (Js 9 tolerance) and an M4 set screw. The material is SUS303 stainless steel, machined to JIS grade N8 precision (JIS B1702-1:1998), with a pressure angle of 20° and standard full-depth teeth. The allowable torque is 0.31 N·m (0.032 kgf·m), and the backlash is 0.31 mm. The total length is 36 mm.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS2-22J15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS2-22J15
Metal Spur Gears (metric) KSUS2-22J15
Module 2, 22 Tooth Stainless Steel Spur Gear with 15mm Finished Bore

Module 2, 22 Tooth Stainless Steel Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 2, 22 Tooth Stainless Steel Spur Gear with 15mm Finished Bore - KSUS2-22J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 22 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
KSUS2-22J15
Module 2, 22 Tooth Stainless Steel Spur Gear with 15mm Finished Bore KSUS2-22J15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS2-22J15 KSUS2-22J15
Product Name Metal Spur Gears (metric) Module 2, 22 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 22 22
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK NSU1.5-68, Module 1.5, 68 Tooth, Nylon Spur Gears with Steel Core - nsu1-5-68 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 68
Design Metric
View Details
48 D.P., 20 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design English
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details