QTC METRIC GEARS Metal Spur Gears (metric) KSUS2-18J15

Description
Module 2, 18 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Request a Quote
Description
Module 2, 18 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2 stainless steel spur gear with 15 teeth, 18 mm pitch diameter, 40 mm outside diameter, 20 mm face width, and a 15 mm bore, featuring a keyway (5 x 2.3 mm) and an M4 set screw. Made of SUS303 with JIS grade N8 precision, 20° pressure angle, and allowable torque of 0.31 N·m (0.032 kgf·m). Backlash ranges from 0.14 to 0.30 mm. Weight is 0.31 kg.

Datasheet Summary
Powered by GS/AI

Module 2 stainless steel spur gear with 15 teeth, 18 mm pitch diameter, 40 mm outside diameter, 20 mm face width, and a 15 mm bore, featuring a keyway (5 x 2.3 mm) and an M4 set screw. Made of SUS303 with JIS grade N8 precision, 20° pressure angle, and allowable torque of 0.31 N·m (0.032 kgf·m). Backlash ranges from 0.14 to 0.30 mm. Weight is 0.31 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS2-18J15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS2-18J15
Metal Spur Gears (metric) KSUS2-18J15
Module 2, 18 Tooth Stainless Steel Spur Gear with 15mm Finished Bore

Module 2, 18 Tooth Stainless Steel Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 2, 18 Tooth Stainless Steel Spur Gear with 15mm Finished Bore - KSUS2-18J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 18 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
KSUS2-18J15
Module 2, 18 Tooth Stainless Steel Spur Gear with 15mm Finished Bore KSUS2-18J15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS2-18J15 KSUS2-18J15
Product Name Metal Spur Gears (metric) Module 2, 18 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 18 18
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 120 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design English
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Worm & Pinion Gears - 5216856 - RS Components, Ltd.
Specs
Gear Type Worm
Number of Teeth 30
Design Metric
View Details