QTC METRIC GEARS Metal Spur Gears (metric) KSUS2-18J14

Description
Module 2, 18 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Request a Quote
Description
Module 2, 18 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUS2-18J14 is a stainless steel spur gear featuring 18 teeth and a 14mm finished bore. It is designed according to JIS grade N8 standards, ensuring precision in applications. The gear has a pressure angle of 20° and is made from SUS303 material, which provides good corrosion resistance and durability. The tooth hardness is less than 187HB, making it suitable for various mechanical applications. The gear's dimensions include a pitch diameter of 36mm and an outside diameter of 40mm, with a face width of 16mm. The allowable torque for this gear is 21.7 N¬?m, and it has a theoretical backlash of 0.16mm. This product is ideal for engineers seeking reliable and precise gear solutions in their projects.

Datasheet Summary
Powered by GS/AI

The KSUS2-18J14 is a stainless steel spur gear featuring 18 teeth and a 14mm finished bore. It is designed according to JIS grade N8 standards, ensuring precision in applications. The gear has a pressure angle of 20° and is made from SUS303 material, which provides good corrosion resistance and durability. The tooth hardness is less than 187HB, making it suitable for various mechanical applications. The gear's dimensions include a pitch diameter of 36mm and an outside diameter of 40mm, with a face width of 16mm. The allowable torque for this gear is 21.7 N¬?m, and it has a theoretical backlash of 0.16mm. This product is ideal for engineers seeking reliable and precise gear solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS2-18J14 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS2-18J14
Metal Spur Gears (metric) KSUS2-18J14
Module 2, 18 Tooth Stainless Steel Spur Gear with 14mm Finished Bore

Module 2, 18 Tooth Stainless Steel Spur Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 2, 18 Tooth Stainless Steel Spur Gear with 14mm Finished Bore - KSUS2-18J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 18 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
KSUS2-18J14
Module 2, 18 Tooth Stainless Steel Spur Gear with 14mm Finished Bore KSUS2-18J14
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS2-18J14 KSUS2-18J14
Product Name Metal Spur Gears (metric) Module 2, 18 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 18 18
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 18 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details