KSUS2-15J12 is a stainless steel spur gear from the KSUS2 series, with a module of 2, 15 teeth, and a 12 mm finished bore. It has a pitch diameter of 30 mm, outside diameter of 34 mm, face width of 20 mm, and hub width of 16 mm. The gear uses a keyway of 4 mm width × 1.8 mm depth and an M4 set screw. It has an allowable torque of 18.1 N·m (1.85 kgf·m), a theoretical backlash of 0.12~0.26 mm, and weighs 0.16 kg. The gear is made of SUS303 stainless steel, has a 20° pressure angle, standard full-depth teeth, and meets JIS B1702-1:1998 Grade N8 precision. Hot working or secondary operations that reduce tooth width are discouraged.
Module 2, 15 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2-15J12 | KSUS2-15J12 |
| Product Name | Metal Spur Gears (metric) | Module 2, 15 Tooth Stainless Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |