KSUS1-90J32 is a stainless steel spur gear in the KSUS series, with a module of 1, 32 teeth, and a 32mm bore. It features a 6 x 2.8 mm keyway conforming to JIS B1301 (Js 9 tolerance), a 20° pressure angle, and standard full-depth teeth. The gear is made from SUS303 stainless steel with no heat treatment, and its tooth hardness is under 194HB. Precision meets JIS grade N8 per JIS B1702-1:1998. Backlash is specified as 0.08 to 0.18 mm for a matched pair. The face width, hub width, and total length are 10 mm, 10 mm, and 20 mm respectively. A set screw is included for mounting.
Module 1, 90 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-90J32 | KSUS1-90J32 |
| Product Name | Metal Spur Gears (metric) | Module 1, 90 Tooth Stainless Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |