QTC METRIC GEARS Metal Spur Gears (metric) KSUS1-90J28

Description
Module 1, 90 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 1, 90 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS1-90J28 is a stainless steel spur gear with a module of 1, 28 teeth, and a 28mm finished bore. It features a standard full-depth tooth profile with a 20° pressure angle, made from SUS303 material with no heat treatment. The gear has a pitch diameter of 28mm, outside diameter of 30mm, face width of 10mm, and hub width of 10mm. It includes a keyway of size 8mm width by 3.3mm depth, compliant with JIS B1301 Js9 tolerance, and a set screw M6. Theoretical backlash is 0.08~0.18mm. Precision meets JIS grade N8 (JIS B1702-1:1998).

Datasheet Summary
Powered by GS/AI

KSUS1-90J28 is a stainless steel spur gear with a module of 1, 28 teeth, and a 28mm finished bore. It features a standard full-depth tooth profile with a 20° pressure angle, made from SUS303 material with no heat treatment. The gear has a pitch diameter of 28mm, outside diameter of 30mm, face width of 10mm, and hub width of 10mm. It includes a keyway of size 8mm width by 3.3mm depth, compliant with JIS B1301 Js9 tolerance, and a set screw M6. Theoretical backlash is 0.08~0.18mm. Precision meets JIS grade N8 (JIS B1702-1:1998).

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1-90J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1-90J28
Metal Spur Gears (metric) KSUS1-90J28
Module 1, 90 Tooth Stainless Steel Spur Gear with 28mm Finished Bore

Module 1, 90 Tooth Stainless Steel Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 1, 90 Tooth Stainless Steel Spur Gear with 28mm Finished Bore - KSUS1-90J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 90 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
KSUS1-90J28
Module 1, 90 Tooth Stainless Steel Spur Gear with 28mm Finished Bore KSUS1-90J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1-90J28 KSUS1-90J28
Product Name Metal Spur Gears (metric) Module 1, 90 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 90 90
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details
KHK SRCPFD5-2000HLJ, CP5, Module 1.59, 410 Tooth, CP Hardened Carbon Steel Racks - srcpfd5-2000hlj - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
Taper Lock Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details