The KSUS1-90J25 is a stainless steel spur gear with a module of 1 and 90 teeth. It features a finished bore of 25mm, making it suitable for various mechanical applications requiring precise gear engagement. The gear is manufactured from SUS303 stainless steel, providing good corrosion resistance and durability. It adheres to JIS grade N8 precision standards, ensuring reliable performance in demanding environments. The pressure angle is 20°, and the tooth hardness is less than 194HB. This gear is designed for standard full depth teeth, which contributes to its effective load distribution and operational efficiency. The product is available on request, with a lead time of up to 5 working days for orders.
Module 1, 90 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-90J25 | KSUS1-90J25 |
| Product Name | Metal Spur Gears (metric) | Module 1, 90 Tooth Stainless Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |