KSUS1-90J18 is a stainless steel spur gear in the KSUS Series, with a module of 1, 18 teeth, and a 90 mm pitch diameter. It features a 20° pressure angle, standard full-depth teeth, and is made from SUS303 material with a tooth hardness of less than 194 HB. The gear has a 6 mm face width, 5 mm hub width, and a 20 mm total length. It includes an M5 set screw for shaft retention and has a theoretical backlash of 0.08-0.18 mm. Precision conforms to JIS Grade N8 (JIS B1702-1:1998). The keyway is manufactured to JIS B1301 Js9 tolerance. Allowable torque values are calculated assumed usage conditions and not to be used without review.
Module 1, 90 Tooth Stainless Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-90J18 | KSUS1-90J18 |
| Product Name | Metal Spur Gears (metric) | Module 1, 90 Tooth Stainless Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |