Module 1 stainless steel spur gear with 15 teeth, 90 mm pitch diameter, 15 mm bore, and a keyway of 5 mm width by 2.3 mm depth, conforming to JIS grade N8 precision (JIS B1702-1: 1998). Made from SUS303, with a pressure angle of 20° and standard full-depth teeth. Includes an M4 set screw and has a theoretical backlash range of 0.08-0.18 mm when meshed with an identical gear. Total length is 20 mm, face width is 10 mm, and hub width is 10 mm.
Module 1, 90 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-90J15 | KSUS1-90J15 |
| Product Name | Metal Spur Gears (metric) | Module 1, 90 Tooth Stainless Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |