KSUS1-90J14 is a stainless steel spur gear with module 1, 14 teeth, and a 14 mm bore. It has a pitch diameter of 14 mm, an outside diameter of 16 mm, a face width of 10 mm, and a hub width of 10 mm, with a total length of 20 mm. The gear uses a keyway of 5 mm width and 2.3 mm depth (M4* set screw). Made of SUS303 stainless steel, it meets JIS grade N8 precision (JIS B1702-1:1998) with a standard full-depth tooth form and 20° pressure angle. Backlash is specified as 0.08-0.18 mm for a mesh pair of identical gears, and the allowable torque is 0.69 N·m for bending strength. The gear includes a set screw and is not available off-the-shelf; lead time applies.
Module 1, 90 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-90J14 | KSUS1-90J14 |
| Product Name | Metal Spur Gears (metric) | Module 1, 90 Tooth Stainless Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |