KSUS1-90J10 is a stainless steel spur gear with module 1, 10 teeth, 90 mm pitch diameter, and a 10 mm finished bore. It has a 60 mm hub diameter, 92 mm outside diameter, 10 mm face width, and 5 mm hub width. Made of SUS303 material with a tooth hardness less than 194 HB, it conforms to JIS grade N8 (JIS B1702-1: 1998) precision standards. The gear has a 20° pressure angle, standard full-depth teeth, and an M4 set screw. Backlash is rated between 0.08 and 0.18 mm. The keyway dimensions are 4 mm width by 1.8 mm depth per JIS B1301 Js 9 tolerance.
Module 1, 90 Tooth Stainless Steel Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-90J10 | KSUS1-90J10 |
| Product Name | Metal Spur Gears (metric) | Module 1, 90 Tooth Stainless Steel Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |