KSUS1-80J32 is a stainless steel spur gear in Module 1 with 32 teeth, a 32 mm bore, and a pitch diameter of 80 mm. It has a face width of 10 mm, a hub width of 10 mm, and a total length of 20 mm. The gear is made of SUS303 with a JIS grade N8 precision and a 20° pressure angle. It features a keyway sized 10 mm wide by 3.3 mm deep per JIS B1301 (Js 9 tolerance), a set screw, and an allowable torque of 0.47 N·m. Backlash ranges from 0.08 to 0.18 mm. The module is designated for metric spur gears with standard full-depth teeth and no heat treatment.
Module 1, 80 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-80J32 | KSUS1-80J32 |
| Product Name | Metal Spur Gears (metric) | Module 1, 80 Tooth Stainless Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |