KSUS1-80J22 is a stainless steel spur gear in Module 1 with 22 teeth, a 6 mm wide by 2.8 mm deep keyway, a 5 mm bore, and an M5* set screw. It has a module of 4, a pitch diameter of 80 mm, an outside diameter of 82 mm, a face width of 10 mm, and a hub width of 10 mm. The gear is made from SUS303 with a hardness of less than 194 HB, meets JIS grade N8 precision (JIS B1702-1: 1998), and has a 20° pressure angle. The allowable torque is 18.7 N·m (1.91 kgf·m), with a theoretical backlash of 0.08 to 0.18 mm. The total length is 20 mm. The keyway conforms to JIS B1301, Js 9 tolerance.
Module 1, 80 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-80J22 | KSUS1-80J22 |
| Product Name | Metal Spur Gears (metric) | Module 1, 80 Tooth Stainless Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |