KSUS1-80J17 is a stainless steel spur gear in the KSUS1 series, with a module of 1, 17 teeth, and a 4.5 mm bore for an M5 set screw. It features a pressure angle of 20°, standard full-depth teeth, and is made from SUS303 stainless steel. The gear has a pitch diameter of 80 mm, outside diameter of 82 mm, face width of 10 mm, and hub width of 10 mm. Backlash is specified as 0.08-0.18 mm, and the allowable torque is 18.7 N·m (1.91 kgf·m). It complies with JIS grade N8 precision (JIS B1702-1: 1998). A set screw is included with this variant.
Module 1, 80 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-80J17 | KSUS1-80J17 |
| Product Name | Metal Spur Gears (metric) | Module 1, 80 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |