KSUS1-80J16 is a stainless steel spur gear in the KSUS1 series, with a module of 1, 16 teeth, a 6 mm × 2.8 mm keyway, an M5* threaded hole, a 60 mm hub diameter, an 80 mm pitch diameter, an 82 mm outside diameter, a 10 mm face width, a 10 mm hub width, and a total length of 20 mm. It conforms to JIS grade N8 precision (JIS B1702-1:1998), has a 20° pressure angle, and is made of SUS303 stainless steel. The allowable torque is 18.7 N·m (1.91 kgf·m), with a theoretical backlash of 0.08-0.18 mm. A set screw is included.
Module 1, 80 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-80J16 | KSUS1-80J16 |
| Product Name | Metal Spur Gears (metric) | Module 1, 80 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |