KSUS1-80J15 is a Module 1 stainless steel spur gear with 15 teeth, a 5 mm bore, and a keyway of 5 x 2.3 mm, designed for use with JIS B1301 standards. It has a pitch diameter of 80 mm, an outside diameter of 82 mm, a face width of 10 mm, and a hub width of 10 mm. The gear is made of SUS303 with no heat treatment and conforms to JIS grade N8 precision (JIS B1702-1: 1998). The allowable torque is 0.58 N·m, with a theoretical backlash of 0.08 to 0.18 mm. A set screw is included for securing the gear to the shaft.
Module 1, 80 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-80J15 | KSUS1-80J15 |
| Product Name | Metal Spur Gears (metric) | Module 1, 80 Tooth Stainless Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |