The KSUS1-80J14 is an 80-tooth stainless steel spur gear with a finished bore of 14mm. It is manufactured from SUS303 stainless steel, providing good corrosion resistance and durability. The gear features a standard full-depth tooth design with a pressure angle of 20°, which is suitable for various applications requiring precise motion transfer. The tooth hardness is less than 187HB, indicating a moderate level of hardness suitable for general use. This gear is classified under precision grade JIS N8, ensuring a high level of accuracy in manufacturing. The allowable torque for this gear is 4.42 N¬?m, making it capable of handling moderate loads in mechanical systems. The gear's dimensions and specifications make it a suitable choice for engineers looking for reliable and durable gear solutions in their projects.
Module 1, 80 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-80J14 | KSUS1-80J14 |
| Product Name | Metal Spur Gears (metric) | Module 1, 80 Tooth Stainless Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |