KSUS1-80J12 is a stainless steel spur gear with module 1, 12 teeth, and a 4 mm x 1.8 mm keyway with M4 tapped hole. It has a bore diameter of 5 mm, pitch diameter of 12 mm, outside diameter of 14 mm, face width of 10 mm, hub width of 10 mm, and total length of 20 mm. The gear is made of SUS303 stainless steel, follows JIS grade N8 precision (JIS B1702-1: 1998), and has a standard full-depth tooth profile with 20° pressure angle. The allowable torque is 0.59 N·m (0.06 kgf·m), with theoretical backlash between 0.08 mm and 0.18 mm. A set screw is included. The keyway conforms to JIS B1301, Js 9 tolerance.
Module 1, 80 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-80J12 | KSUS1-80J12 |
| Product Name | Metal Spur Gears (metric) | Module 1, 80 Tooth Stainless Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |