Module 1 stainless steel spur gear with 80 teeth, standard full-depth teeth, 20° pressure angle, made of SUS303, with a pitch diameter of 80 mm, outside diameter of 82 mm, face width of 10 mm, hub width of 10 mm, total length of 20 mm, and a bore with keyway size 6 mm × 2.8 mm and M5* set screw; precision grade JIS N8 (JIS B1702-1: 1998); allowable torque of 18.7 N·m (1.91 kgf·m) and backlash of 0.08~0.18 mm.
Module 1, 80 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-80 | KSUS1-80 |
| Product Name | Metal Spur Gears (metric) | Module 1, 80 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |