KSUS1-75J28 is a stainless steel spur gear from the KSUS1 series, with a module of 1, 28 teeth, and a 5 mm bore with a keyway of 8 mm width × 3.3 mm depth, compliant with JIS B1301 Js 9 tolerance. It features an outer diameter of 77 mm, a pitch diameter of 75 mm, a face width of 10 mm, and a hub width of 10 mm. The gear is made of SUS303 stainless steel, conforms to JIS grade N8 precision (JIS B1702-1:1998), and has a backslash of 0.08~0.18 mm. The allowable torque is 0.35 N·m (0.036 kgf·m), and the total length is 20 mm. A set screw is included for the tapped hole, which is counterbored to reduce tap length.
Module 1, 75 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-75J28 | KSUS1-75J28 |
| Product Name | Metal Spur Gears (metric) | Module 1, 75 Tooth Stainless Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |