KSUS1-75J25 is a stainless steel spur gear in the KSUS1 series with a module of 1, 25 teeth, and a 8 mm wide by 3.3 mm deep keyway. It has a bore diameter of 16 mm, a pitch diameter of 75 mm, an outside diameter of 77 mm, a face width of 10 mm, and a hub width of 10 mm. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, conforming to JIS grade N8 precision (JIS B1702-1:1998) and a pressure angle of 20°. The theoretical backlash is between 0.08 and 0.18 mm, and the allowable torque is 0.44 N·m (0.045 kgf·m). The gear includes a set screw and is designed for standard full-depth teeth.
Module 1, 75 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-75J25 | KSUS1-75J25 |
| Product Name | Metal Spur Gears (metric) | Module 1, 75 Tooth Stainless Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |