KSUS1-75J22 is a stainless steel spur gear from the KSUS1 series with a module of 1, 22 teeth, and a pitch diameter of 75 mm. It has a 6 mm wide by 2.8 mm deep keyway conforming to JIS B1301 (Js9 tolerance), a 5 mm bore with an M5 tapped hole, a face width of 10 mm, and a total length of 20 mm. The gear is made of SUS303 stainless steel, has a JIS grade N8 precision rating per JIS B1702-1:1998, a 20° pressure angle, and standard full-depth teeth. The allowable torque is 0.39 N·m (0.04 kgf·m), with a theoretical backlash of 0.08-0.18 mm and an estimated weight of 0.46 kg.
Module 1, 75 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-75J22 | KSUS1-75J22 |
| Product Name | Metal Spur Gears (metric) | Module 1, 75 Tooth Stainless Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |