KSUS1-75J20 is a stainless steel spur gear in the KSUS1 series, with a module of 1, 20 teeth, and a 6 mm wide by 2.8 mm deep keyway conforming to JIS B1301 Js9 tolerance. The gear is made of SUS303 stainless steel with a tooth hardness less than 194 HB, has a 20° pressure angle, standard full-depth teeth, and JIS grade N8 precision. The bore is M5 threaded, and the hub width and face width are both 10 mm. The pitch diameter is 20 mm, outside diameter is 22 mm, and total length is 20 mm. The allowable torque is 0.47 N·m (0.048 kgf·m) under assumed usage conditions, with a theoretical backlash range of 0.08 to 0.18 mm. A set screw is included. This model is available as a custom-order product with a lead time of 1 to 20 units per order.
Module 1, 75 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-75J20 | KSUS1-75J20 |
| Product Name | Metal Spur Gears (metric) | Module 1, 75 Tooth Stainless Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |