KSUS1-75J18 is a stainless steel spur gear with 18 teeth, module 1, and a 75 mm pitch diameter. It has a 10 mm face width, a 20 mm hub width, and a 5 mm × 2.3 mm keyway with an M5* set screw. The material is SUS303, with a tooth hardness less than 194 HB. It meets JIS grade N8 precision (JIS B1702-1:1998) and has a nominal backlash of 0.08-0.18 mm. The allowable torque is 17.4 N·m (1.77 kgf·m), and the weight is 0.48 kg.
Module 1, 75 Tooth Stainless Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-75J18 | KSUS1-75J18 |
| Product Name | Metal Spur Gears (metric) | Module 1, 75 Tooth Stainless Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |