KSUS1-75J16 is a stainless steel spur gear with a module of 1, 16 teeth, and a 5 mm bore, designed for standard full-depth teeth at a 20° pressure angle. It is made from SUS303 with a tooth hardness of less than 194 HB, conforms to JIS grade N8 precision (JIS B1702-1:1998), and has a face width of 10 mm, hub width of 10 mm, and total length of 20 mm. The gear includes a keyway sized 5 mm wide by 2.3 mm deep per JIS B1301 Js9 tolerance and an M5 set screw. Its allowable torque is 0.42 N·m (0.043 kgf·m) under assumed usage conditions, and nominal backlash is 0.08 to 0.18 mm. The part is part of the KSUS1 series and requires special ordering as a J Series variant, with a lead time of up to 25 working days and a minimum order quantity of 1 to 20 units.
Module 1, 75 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-75J16 | KSUS1-75J16 |
| Product Name | Metal Spur Gears (metric) | Module 1, 75 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |