KSUS1-75J12 is a stainless steel spur gear in the KSUS Series with a module of 1, 12 teeth, a 4 mm × 1.8 mm keyway, an M4* set screw, a 5 mm hub width, a 75 mm pitch diameter, a 77 mm outside diameter, and a 10 mm face width. The gear is made of SUS303 stainless steel with a hardness of less than 194 HB and conforms to JIS grade N8 precision (JIS B1702-1: 1998). The allowable torque is 0.43 N·m, with a theoretical backlash of 0.08-0.18 mm. The keyway adheres to JIS B1301, Js 9 tolerance. This variant is available on request with a lead time of 1-20 units per order.
Module 1, 75 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-75J12 | KSUS1-75J12 |
| Product Name | Metal Spur Gears (metric) | Module 1, 75 Tooth Stainless Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |