Stainless steel spur gear with module 1 and 75 teeth, featuring a plain bore, 80 mm pitch diameter, 82 mm outside diameter, 10 mm face width, and 10 mm hub width. The gear is made of SUS303 stainless steel with JIS Grade N8 precision and a 20° pressure angle. A set screw is included for shaft retention, and the keyway conforms to JIS B1301 Js9 tolerance. Allowable torque is 17.4 N·m (1.77 kgf·m) with a backlash range of 0.08 to 0.18 mm. The total length is 20 mm. This variant is available on request with a lead time of up to 5 working days and a minimum order quantity of 1 to 20 units.
Module 1, 75 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-75 | KSUS1-75 |
| Product Name | Metal Spur Gears (metric) | Module 1, 75 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |