KSUS1-70J25 is a module 1, 25-tooth stainless steel spur gear with a 6 mm wide by 3.3 mm deep keyway, M6 set screw, 5 mm hub width, 70 mm pitch diameter, 72 mm outside diameter, and 10 mm face width. It is made of SUS303 with JIS grade N8 precision and a 20° pressure angle. Theoretical backlash is 0.08 to 0.18 mm, and allowable torque is 3.7 N·m (0.37 kgf·m). Weight is 0.37 kg. Keyway dimensions conform to JIS B1301 Js9 tolerance. Set screw is included with tapped hole. Noise and heat treatment are not specified. Backlash and torque are theoretical values under assumed usage conditions.
Module 1, 70 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-70J25 | KSUS1-70J25 |
| Product Name | Metal Spur Gears (metric) | Module 1, 70 Tooth Stainless Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |