KSUS1-70J22 is a Module 1, 70-tooth stainless steel spur gear made of SUS303 with a 22 mm finished bore, 6 mm wide keyway conforming to JIS B1301 (Js9 tolerance), and a set screw. It has a pitch diameter of 70 mm, outside diameter of 72 mm, face width of 10 mm, hub width of 10 mm, and total length of 20 mm. The gear has a JIS grade N8 precision rating, 20° pressure angle, standard full-depth teeth, and an allowable torque of 0.39 N·m with theoretical backlash of 0.08-0.18 mm. Heat treatment is not applied, and tooth hardness is less than 194 HB.
Module 1, 70 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-70J22 | KSUS1-70J22 |
| Product Name | Metal Spur Gears (metric) | Module 1, 70 Tooth Stainless Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |