KSUS1-70J18 is a stainless steel spur gear in the KSUS Series, module 1, with 18 teeth, a pitch diameter of 70 mm, an outside diameter of 72 mm, a face width of 10 mm, a hub width of 10 mm, and a total length of 20 mm. It has a keyway of 6 mm width by 2.8 mm depth, an M5* tapped hole, and a backlash range of 0.08 to 0.18 mm. The gear is made of SUS303 stainless steel, meets JIS grade N8 precision (JIS B1702-1:1998), and has a tooth hardness of less than 194 HB. Allowable torque is 17.4 N·m (1.77 kgf·m).
Module 1, 70 Tooth Stainless Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-70J18 | KSUS1-70J18 |
| Product Name | Metal Spur Gears (metric) | Module 1, 70 Tooth Stainless Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |