QTC METRIC GEARS Metal Spur Gears (metric) KSUS1-70J17

Description
Module 1, 70 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Request a Quote
Description
Module 1, 70 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS1-70J17 is a stainless steel spur gear in the KSUS Series with a module of 1, 17 teeth, and a 5 mm bore with a 6 mm x 2.8 mm keyway, meeting JIS grade N8 precision (JIS B1702-1:1998). It has a pitch diameter of 70 mm, outside diameter of 72 mm, face width of 10 mm, and is made from SUS303 with no heat treatment. The gear includes a set screw and has an allowable torque of 16.1 N·m (3.86 kgf·m) and theoretical backlash of 0.08-0.18 mm under standard meshing conditions.

Datasheet Summary
Powered by GS/AI

KSUS1-70J17 is a stainless steel spur gear in the KSUS Series with a module of 1, 17 teeth, and a 5 mm bore with a 6 mm x 2.8 mm keyway, meeting JIS grade N8 precision (JIS B1702-1:1998). It has a pitch diameter of 70 mm, outside diameter of 72 mm, face width of 10 mm, and is made from SUS303 with no heat treatment. The gear includes a set screw and has an allowable torque of 16.1 N·m (3.86 kgf·m) and theoretical backlash of 0.08-0.18 mm under standard meshing conditions.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1-70J17 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1-70J17
Metal Spur Gears (metric) KSUS1-70J17
Module 1, 70 Tooth Stainless Steel Spur Gear with 17mm Finished Bore

Module 1, 70 Tooth Stainless Steel Spur Gear with 17mm Finished Bore

Supplier's Site Datasheet
Module 1, 70 Tooth Stainless Steel Spur Gear with 17mm Finished Bore - KSUS1-70J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 70 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
KSUS1-70J17
Module 1, 70 Tooth Stainless Steel Spur Gear with 17mm Finished Bore KSUS1-70J17
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1-70J17 KSUS1-70J17
Product Name Metal Spur Gears (metric) Module 1, 70 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
KHK BSS0.5-25, Module 0.5, 25 Tooth, Brass Spur Gears - bss0-5-25 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 25
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details