QTC METRIC GEARS Metal Spur Gears (metric) KSUS1-70J12

Description
Module 1, 70 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Request a Quote
Description
Module 1, 70 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS1-70J12 is a Module 1, 12-tooth stainless steel spur gear made of SUS303 with a JIS grade N8 precision rating, 20° pressure angle, and standard full-depth teeth. It features a 4 mm × 1.8 mm keyway, an M4* set screw, a 5 mm hub width, and a 10 mm face width. The bore diameter is 12 mm, the pitch diameter is 70 mm, the outside diameter is 72 mm, and the total length is 20 mm. The allowable torque is 0.43 N·m (0.044 kgf·m), with a theoretical backlash of 0.08 to 0.18 mm. A set screw is included for the tapped hole, which is counterbored to reduce tap length. Keyways comply with JIS B1301, Js9 tolerance.

Datasheet Summary
Powered by GS/AI

KSUS1-70J12 is a Module 1, 12-tooth stainless steel spur gear made of SUS303 with a JIS grade N8 precision rating, 20° pressure angle, and standard full-depth teeth. It features a 4 mm × 1.8 mm keyway, an M4* set screw, a 5 mm hub width, and a 10 mm face width. The bore diameter is 12 mm, the pitch diameter is 70 mm, the outside diameter is 72 mm, and the total length is 20 mm. The allowable torque is 0.43 N·m (0.044 kgf·m), with a theoretical backlash of 0.08 to 0.18 mm. A set screw is included for the tapped hole, which is counterbored to reduce tap length. Keyways comply with JIS B1301, Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1-70J12 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1-70J12
Metal Spur Gears (metric) KSUS1-70J12
Module 1, 70 Tooth Stainless Steel Spur Gear with 12mm Finished Bore

Module 1, 70 Tooth Stainless Steel Spur Gear with 12mm Finished Bore

Supplier's Site Datasheet
Module 1, 70 Tooth Stainless Steel Spur Gear with 12mm Finished Bore - KSUS1-70J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 70 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
KSUS1-70J12
Module 1, 70 Tooth Stainless Steel Spur Gear with 12mm Finished Bore KSUS1-70J12
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1-70J12 KSUS1-70J12
Product Name Metal Spur Gears (metric) Module 1, 70 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-30R2, Module 4, 30 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-30r2 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
48 D.P., 15 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design English
View Details