KSUS1-70 is a module 1, 70-tooth stainless steel spur gear with a plain bore, made from SUS303, featuring a 20° pressure angle and JIS grade 4 precision. The gear has a pitch diameter of 70 mm, outside diameter of 72 mm, face width of 10 mm, and total length of 20 mm. It is rated for an allowable torque of 16.1 N·m (1.64 kgf·m) and exhibits a theoretical backlash of 0.08 to 0.18 mm. No heat treatment is applied, and tooth hardness is less than 194 HB. The gear complies with JIS B1702:1976 precision standards.
Module 1, 70 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-70 | KSUS1-70 |
| Product Name | Metal Spur Gears (metric) | Module 1, 70 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |