KSUS1-64J25 is a stainless steel spur gear in the KSUS1 series, with a module of 1, 25 teeth, and a 64 mm pitch diameter. It features a 6 x 2.8 mm keyway, an M6 thread for a set screw, a face width of 10 mm, a hub width of 10 mm, and an outer diameter of 66 mm. The gear has a theoretical backlash of 0.08 to 0.18 mm and an allowable torque of 0.29 N•m. Constructed from SUS303 stainless steel, it meets JIS grade N8 precision (JIS B1702-1:1998) and has a standard full-depth tooth with a 20° pressure angle.
Module 1, 64 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-64J25 | KSUS1-64J25 |
| Product Name | Metal Spur Gears (metric) | Module 1, 64 Tooth Stainless Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |