KSUS1-64J18 is a stainless steel spur gear with a module of 1, 18 teeth, a 64 mm pitch diameter, a 66 mm outside diameter, a 10 mm face width, and a 20 mm total length. It has a keyway sized 6 x 2.8 mm and an M5 set screw. The gear conforms to JIS grade N8 precision (JIS B1702-1: 1998), has a 20° pressure angle, and is made of SUS303 stainless steel. The allowable torque is 18.7 N·m (1.91 kgf·m), with a theoretical backlash range of 0.08 to 0.18 mm. The product is part of the KSUS J Series, which requires a lead time for orders and is limited to 1-20 units per order.
Module 1, 64 Tooth Stainless Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-64J18 | KSUS1-64J18 |
| Product Name | Metal Spur Gears (metric) | Module 1, 64 Tooth Stainless Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |