KSUS1-64J17 is a stainless steel spur gear in the KSUS Series, Module 1, with 17 teeth, a 5 mm bore, and a 6 mm x 2.8 mm keyway conforming to JIS B1301. The gear has a module of 4, a 20° pressure angle, and is made of SUS303 with a tooth hardness of less than 194 HB. It has a pitch diameter of 68 mm, an outside diameter of 72 mm, a face width of 10 mm, and a total length of 20 mm. The allowable torque is 0.34 N·m, the theoretical backlash is 0.08-0.18 mm, and the weight is 0.56 kg. The gear is precision-rated as JIS Grade N8 (JIS B1702-1:1998).
Module 1, 64 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-64J17 | KSUS1-64J17 |
| Product Name | Metal Spur Gears (metric) | Module 1, 64 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |