KSUS1-64J16 is a stainless steel spur gear with a module of 1, 16 teeth, and a bore of 5 mm with a keyway of 6 x 2.8 mm, designed for use with a set screw. The gear is made from SUS303 stainless steel, has a pressure angle of 20°, and conforms to JIS grade N8 precision (JIS B1702-1:1998). The face width is 10 mm, the pitch diameter is 16 mm, the outside diameter is 18 mm, and the hub width is 10 mm. The allowable torque is 14.5 N·m (2.77 kgf·m), with a theoretical backlash of 0.08-0.18 mm. The total length is 20 mm.
Module 1, 64 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-64J16 | KSUS1-64J16 |
| Product Name | Metal Spur Gears (metric) | Module 1, 64 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |