KSUS1-64J12 is a stainless steel spur gear with module 1, 12 teeth, and a bore size of 4 mm × 1.8 mm, featuring an M4 set screw. It has a pitch diameter of 12 mm, outside diameter of 14 mm, face width of 10 mm, hub width of 10 mm, and total length of 20 mm. The gear is made of SUS303, has a 20° pressure angle, full-depth teeth, and JIS grade N8 precision per JIS B1702-1:1998. Allowable torque is 0.35 N·m (0.036 kgf·m), with a theoretical backlash of 0.08-0.18 mm. A keyway, sized 4 mm wide × 1.8 mm deep per JIS B1301 Js9 tolerance, is included.
Module 1, 64 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-64J12 | KSUS1-64J12 |
| Product Name | Metal Spur Gears (metric) | Module 1, 64 Tooth Stainless Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |