KSUS1-64J10 is a stainless steel spur gear from the KSUS Series, module 1, with 10 teeth, a 4 mm × 1.8 mm keyway, an M4* tapped hole, and a bore of 5 mm. The gear has a pitch diameter of 64 mm, an outside diameter of 66 mm, a face width of 10 mm, and a total length of 20 mm. It is made of SUS303 with a hardness under 194 HB and meets JIS grade N8 (JIS B1702-1:1998) precision standards. The pressure angle is 20°, and backlash is stated as 0.08-0.18 mm. The allowable torque is 0.36 N·m (0.037 kgf·m). Set screw included.
Module 1, 64 Tooth Stainless Steel Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-64J10 | KSUS1-64J10 |
| Product Name | Metal Spur Gears (metric) | Module 1, 64 Tooth Stainless Steel Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |