Stainless steel spur gear with module 1, 22 teeth, and 22 mm bore, featuring a 6 mm wide keyway conforming to JIS B1301 with Js9 tolerance, 5 mm face width, and 10 mm hub width. The gear is made of SUS303 with standard full-depth teeth at a 20° pressure angle, and precision grade JIS N8 per JIS B1702-1:1998. Backlash ranges from 0.08 to 0.18 mm. The allowable torque is 0.25 N·m with a weight of 0.25 kg. Includes a set screw. Secondary operations that reduce tooth width are prohibited to maintain precision and strength.
Module 1, 60 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-60J22 | KSUS1-60J22 |
| Product Name | Metal Spur Gears (metric) | Module 1, 60 Tooth Stainless Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |