KSUS1-60J20 is a stainless steel spur gear with a module of 1, 20 teeth, a 6 mm keyway, and a 5 mm face width. It is made of SUS303 material, has a pressure angle of 20°, and conforms to JIS grade N8 (JIS B1702-1: 1998) precision. The gear has a pitch diameter of 20 mm, an outside diameter of 22 mm, and a hub width of 10 mm. The allowable torque for bending strength is 0.26 N·m, and surface durability torque is 0.26 N·m. Backlash ranges from 0.08 to 0.18 mm. The keyway is machined to JIS B1301, Js 9 tolerance. A set screw is included for shaft retention.
Module 1, 60 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-60J20 | KSUS1-60J20 |
| Product Name | Metal Spur Gears (metric) | Module 1, 60 Tooth Stainless Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |