KSUS1-60J18 is a stainless steel spur gear with a module of 1, 60 teeth, 18 mm bore, and a 6 mm wide keyway with a 2.8 mm depth, conforming to JIS B1301 Js9 tolerance. It is made of SUS303 stainless steel, has a pressure angle of 20°, and a face width of 10 mm. The gear has a pitch diameter of 60 mm, an outside diameter of 62 mm, a hub diameter of 40 mm, and a total length of 20 mm. It has a maximum allowable torque of 0.27 N·m (0.027 kgf·m) for bending strength and 0.24 N·m (0.024 kgf·m) for surface durability, with a backlash range of 0.08 to 0.18 mm. The gear is precision graded to JIS B1702-1:1998 Grade N8. A set screw is included.
Module 1, 60 Tooth Stainless Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-60J18 | KSUS1-60J18 |
| Product Name | Metal Spur Gears (metric) | Module 1, 60 Tooth Stainless Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |