KSUS1-60J17 is a stainless steel spur gear with a module of 1, 60 teeth, a 17 mm bore, and a keyway of 5 mm width by 2.3 mm depth, conforming to JIS B1301 Js9 tolerance. It has a pitch diameter of 60 mm, outside diameter of 62 mm, face width of 10 mm, and total length of 20 mm. The gear is made of SUS303 with no heat treatment and a tooth hardness below 194 HB. It meets JIS grade N8 precision (JIS B1702-1:1998) and has a pressure angle of 20°. Allowable torque for bending strength is 0.28 N·m, and for surface durability is 0.27 N·m, with backlash specified as 0.08-0.18 mm. A set screw is included.
Module 1, 60 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-60J17 | KSUS1-60J17 |
| Product Name | Metal Spur Gears (metric) | Module 1, 60 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |