KSUS1-60J16 is a stainless steel spur gear with module 1, 60 teeth, and a 16 mm bore, featuring a 5 mm wide keyway with 2.3 mm depth (M4) and a 20° pressure angle. The gear is made of SUS303 stainless steel, has a face width of 10 mm, a hub width of 10 mm, and an outside diameter of 62 mm. It meets JIS grade N8 precision (JIS B1702-1:1998), with a tooth hardness less than 194 HB and backlash between 0.08 and 0.18 mm. The allowable bending strength is 13.4 N·m, and surface durability is 2.42 N·m. The catalog includes a set screw for the tapped hole.
Module 1, 60 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-60J16 | KSUS1-60J16 |
| Product Name | Metal Spur Gears (metric) | Module 1, 60 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |