KSUS1-60J14 is a module 1, 60-tooth stainless steel spur gear with a 14 mm finished bore, 5 mm face width, and a keyway of 5 mm width by 2.3 mm depth, conforming to JIS B1301 Js9 tolerance. The gear is made of SUS303, has a 20° pressure angle, and is manufactured to JIS grade N8 precision (JIS B1702-1:1998). The allowable torque is 0.29 N·m, backslash is 0.08-0.18 mm, and total length is 20 mm. A set screw is included for mounting.
Module 1, 60 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-60J14 | KSUS1-60J14 |
| Product Name | Metal Spur Gears (metric) | Module 1, 60 Tooth Stainless Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |