KSUS1-56J22 is a stainless steel spur gear with module 1, 56 teeth, and a 22 mm finished bore, conforming to JIS grade N8 precision (JIS B1702-1:1998). The gear has a pitch diameter of 56 mm, outside diameter of 58 mm, face width of 10 mm, and uses a keyway sized 6 mm wide by 2.8 mm deep with an M5 set screw. Material is SUS303, with heat treatment not applied and tooth hardness under 194 HB. Backlash ranges from 0.08 to 0.18 mm. Maximum allowable torque is 0.23 N·m (0.023 kgf·m). Total length is 20 mm and weight is 0.22 kg.
Module 1, 56 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-56J22 | KSUS1-56J22 |
| Product Name | Metal Spur Gears (metric) | Module 1, 56 Tooth Stainless Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |