KSUS1-56J20 is a stainless steel spur gear with a module of 1, 20 teeth, and a 6 mm keyway with M5 set screw. It has a bore diameter of 20 mm, a hub diameter of 40 mm, a pitch diameter of 56 mm, an outside diameter of 58 mm, a face width of 10 mm, a hub width of 10 mm, and a total length of 20 mm. The gear is made of SUS303 stainless steel with JIS grade N8 precision per JIS B1702-1:1998, a 20° pressure angle, and standard full-depth teeth. Backlash is 0.08 to 0.18 mm. The allowable torque for bending strength is 0.24 N·m, and for surface durability is 0.24 kgf·m. Set screw is included.
Module 1, 56 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-56J20 | KSUS1-56J20 |
| Product Name | Metal Spur Gears (metric) | Module 1, 56 Tooth Stainless Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |