KSUS1-56J19 is a stainless steel spur gear with module 1, 56 teeth, and a 19 mm bore, conforming to JIS grade N8 precision (JIS B1702-1:1998). The gear has a 20° pressure angle, standard full-depth teeth, and is made of SUS303 with a tooth hardness less than 194 HB. It features a keyway sized 6 mm × 2.8 mm per JIS B1301 and includes a set screw. Backlash ranges from 0.08 to 0.18 mm. Hub width, face width, and total length are 10 mm, 20 mm, and 35 mm respectively. Secondary operations that reduce tooth width are avoided to preserve precision.
Module 1, 56 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-56J19 | KSUS1-56J19 |
| Product Name | Metal Spur Gears (metric) | Module 1, 56 Tooth Stainless Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |